Panasonic 47uF 25V Capacitor ECE-A1EKA470I

Description
47uF 25V Aluminum Electrolytic Capacitor, Radial, 2.5mm Pitch Product overview: ECE-A1EKA470I from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1EKA470I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 25V Aluminum Electrolytic Capacitor, Radial, 2.5mm Pitch Product overview: ECE-A1EKA470I from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1EKA470I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 25V Capacitor
58-ECE-A1EKA470I
47uF 25V Capacitor 58-ECE-A1EKA470I
47uF 25V Aluminum Electrolytic Capacitor, Radial, 2.5mm Pitch Product overview: ECE-A1EKA470I from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1EKA470I can be used for catalog matching and distributor lookup.

47uF 25V Aluminum Electrolytic Capacitor, Radial, 2.5mm Pitch Product overview: ECE-A1EKA470I from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1EKA470I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - ECE-A1EKA470I - 870016-ECE-A1EKA470I - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECE-A1EKA470I
870016-ECE-A1EKA470I
Aluminum Capacitors - ECE-A1EKA470I 870016-ECE-A1EKA470I
Manufacturer: Panasonic Win Source Part Number: 870016-ECE-A1EKA470I Series: KA Operating Temperature Range: -40°C ~ 85°C Features: Aluminum Electrolytic Capacitors Radial, Can - 1000 Hrs @ 85°C Package: Radial, Can Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P19582CT, ECE-A1EKA470I-ND, ECEA1EKA470I, Q1068424, Q1937561C, Q790075, P19582TB

Manufacturer: Panasonic
Win Source Part Number: 870016-ECE-A1EKA470I
Series: KA
Operating Temperature Range: -40°C ~ 85°C
Features: Aluminum Electrolytic Capacitors Radial, Can - 1000 Hrs @ 85°C
Package: Radial, Can
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P19582CT, ECE-A1EKA470I-ND, ECEA1EKA470I, Q1068424, Q1937561C, Q790075, P19582TB

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECE-A1EKA470I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-A1EKA470I
Capacitors - Aluminum Electrolytic Capacitors ECE-A1EKA470I
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-ECE-A1EKA470I 870016-ECE-A1EKA470I ECE-A1EKA470I
Product Name 47uF 25V Capacitor Aluminum Capacitors - ECE-A1EKA470I Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers