Panasonic Capacitors - Aluminum Electrolytic Capacitors ECE-A1EKA470B

Description
Win Source Part Number: 1350235-ECE-A1EKA470 B Category: Capacitors - Aluminum Electrolytic Capacitors Series: KA Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.315" (8.00mm) Standard Package: 2,000 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: ECE-A1 Ripple Current @ Low Frequency: 70 mA @ 120 Hz Ripple Current @ High Frequency: 119 mA @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1350235-ECE-A1EKA470 B Category: Capacitors - Aluminum Electrolytic Capacitors Series: KA Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.315" (8.00mm) Standard Package: 2,000 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: ECE-A1 Ripple Current @ Low Frequency: 70 mA @ 120 Hz Ripple Current @ High Frequency: 119 mA @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1350235-ECE-A1EKA470B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1350235-ECE-A1EKA470B
Capacitors - Aluminum Electrolytic Capacitors 1350235-ECE-A1EKA470B
Win Source Part Number: 1350235-ECE-A1EKA470 B Category: Capacitors - Aluminum Electrolytic Capacitors Series: KA Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.315" (8.00mm) Standard Package: 2,000 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: ECE-A1 Ripple Current @ Low Frequency: 70 mA @ 120 Hz Ripple Current @ High Frequency: 119 mA @ 10 kHz

Win Source Part Number: 1350235-ECE-A1EKA470B
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: KA
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 2,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: ECE-A1
Ripple Current @ Low Frequency: 70 mA @ 120 Hz
Ripple Current @ High Frequency: 119 mA @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
47uF 25V 70mA Capacitor
58-ECE-A1EKA470B
47uF 25V 70mA Capacitor 58-ECE-A1EKA470B
Cap Aluminum 47uF 25V 20% (6.3 X 7mm) Radial 5mm 70mA 1000 hr 85C Ammo Pack Product overview: ECE-A1EKA470B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 70mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 70mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1EKA470B can be used for catalog matching and distributor lookup.

Cap Aluminum 47uF 25V 20% (6.3 X 7mm) Radial 5mm 70mA 1000 hr 85C Ammo Pack Product overview: ECE-A1EKA470B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 70mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 70mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1EKA470B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Al Lytic Cap, Radial Ka Series, 85C Rohs Compliant Panasonic - 48W8120 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Ka Series, 85C Rohs Compliant Panasonic
48W8120
Al Lytic Cap, Radial Ka Series, 85C Rohs Compliant Panasonic 48W8120
Al Lytic Cap, Radial KA Series, 85C RoHS Compliant: Yes

Al Lytic Cap, Radial KA Series, 85C RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ECE-A1EKA470B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-A1EKA470B
Capacitors - Aluminum Electrolytic Capacitors ECE-A1EKA470B
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1350235-ECE-A1EKA470B 58-ECE-A1EKA470B 48W8120 ECE-A1EKA470B
Product Name Capacitors - Aluminum Electrolytic Capacitors 47uF 25V 70mA Capacitor Al Lytic Cap, Radial Ka Series, 85C Rohs Compliant Panasonic Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers