Al Lytic Cap, Bi-Polar SU Series, 85C RoHS Compliant: Yes
CAP ALUM 220UF 20% 16V RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 48W8101 | ECE-A1CN221XB |
| Product Name | Al Lytic Cap, Bi-Polar Su Series, 85C Rohs Compliant Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose |