Panasonic Cap Aluminum Lytic 22uF 16V 20% (5 X 11mm) Radial 2mm 60mA 2000h 85C Bulk ECE-A1CN220U

Description
Cap Aluminum Lytic 22uF 16V 20% (5 X 11mm) Radial 2mm 60mA 2000h 85C Bulk
Datasheet
Description
Cap Aluminum Lytic 22uF 16V 20% (5 X 11mm) Radial 2mm 60mA 2000h 85C Bulk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Aluminum Lytic 22uF 16V 20% (5 X 11mm) Radial 2mm 60mA 2000h 85C Bulk - 590-ECE-A1CN220U - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 22uF 16V 20% (5 X 11mm) Radial 2mm 60mA 2000h 85C Bulk
590-ECE-A1CN220U
Cap Aluminum Lytic 22uF 16V 20% (5 X 11mm) Radial 2mm 60mA 2000h 85C Bulk 590-ECE-A1CN220U
Cap Aluminum Lytic 22uF 16V 20% (5 X 11mm) Radial 2mm 60mA 2000h 85C Bulk

Cap Aluminum Lytic 22uF 16V 20% (5 X 11mm) Radial 2mm 60mA 2000h 85C Bulk

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 16V, 20%, Radial; Capacitance Panasonic - 48W8098 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 16V, 20%, Radial; Capacitance Panasonic
48W8098
Aluminum Electrolytic Capacitor, 22Uf, 16V, 20%, Radial; Capacitance Panasonic 48W8098
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 16V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 16V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECE-A1CN220U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-A1CN220U
Capacitors - Aluminum Electrolytic Capacitors ECE-A1CN220U
CAP ALUM 22UF 20% 16V RADIAL

CAP ALUM 22UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 590-ECE-A1CN220U 48W8098 ECE-A1CN220U
Product Name Cap Aluminum Lytic 22uF 16V 20% (5 X 11mm) Radial 2mm 60mA 2000h 85C Bulk Aluminum Electrolytic Capacitor, 22Uf, 16V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors ALUMINUM (WET)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details