Al Lytic Cap, Radial KA Series, 85C RoHS Compliant: Yes
CAP ALUM 10UF 20% 16V RADIAL TH
ALUM ELECT CAP 10 UF 16V K/KA SE
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 48W8072 | ECE-A1CKA100I | ECE-A1CKA100I |
| Product Name | Al Lytic Cap, Radial Ka Series, 85C Rohs Compliant Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Packing Method | Tape Reel | Tape Reel; Cut Tape (CT)Tape & Box (TB) | |
| Technology | Single-Layer | Film Capacitors |