Panasonic Capacitors - Aluminum Electrolytic Capacitors ECE-A1AKA101

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1328584-ECE-A1AKA101 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Standard Package: 200 Mounting: Through Hole Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P831,ECEA1AKA101 Base Product Number: ECE-A1 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 80 mA @ 120 Hz Ripple Current @ High Frequency: 136 mA @ 10 kHz
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1328584-ECE-A1AKA101 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Standard Package: 200 Mounting: Through Hole Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P831,ECEA1AKA101 Base Product Number: ECE-A1 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 80 mA @ 120 Hz Ripple Current @ High Frequency: 136 mA @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1328584-ECE-A1AKA101 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1328584-ECE-A1AKA101
Capacitors - Aluminum Electrolytic Capacitors 1328584-ECE-A1AKA101
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1328584-ECE-A1AKA101 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.248" Dia (6.30mm) Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Standard Package: 200 Mounting: Through Hole Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P831,ECEA1AKA101 Base Product Number: ECE-A1 RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 80 mA @ 120 Hz Ripple Current @ High Frequency: 136 mA @ 10 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328584-ECE-A1AKA101
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.248" Dia (6.30mm)
Applications: General Purpose
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 200
Mounting: Through Hole
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P831,ECEA1AKA101
Base Product Number: ECE-A1
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 80 mA @ 120 Hz
Ripple Current @ High Frequency: 136 mA @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
100uF 10V 80mA Capacitor
58-ECE-A1AKA101
100uF 10V 80mA Capacitor 58-ECE-A1AKA101
100uF 10V Al Electrolytic Radial Cap 20% 80mA 85C Product overview: ECE-A1AKA101 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 10V, 80mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 10V, 80mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1AKA101 can be used for catalog matching and distributor lookup.

100uF 10V Al Electrolytic Radial Cap 20% 80mA 85C Product overview: ECE-A1AKA101 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 10V, 80mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 10V, 80mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1AKA101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECE-A1AKA101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-A1AKA101
Capacitors - Aluminum Electrolytic Capacitors ECE-A1AKA101
CAP ALUM 100UF 20% 10V RADIAL

CAP ALUM 100UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1328584-ECE-A1AKA101 58-ECE-A1AKA101 ECE-A1AKA101
Product Name Capacitors - Aluminum Electrolytic Capacitors 100uF 10V 80mA Capacitor Capacitors - Aluminum Electrolytic Capacitors
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C613U040BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers