CAP ALUM 47UF 20% 6.3V RADIAL
Al Lytic Cap, Bi-Polar SU Series, 85C RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ECE-A0JN470UB | 48W8025 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Al Lytic Cap, Bi-Polar Su Series, 85C Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |