CAP ALUM 100UF 20% 6.3V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 6.3V, RADIAL; Capacitance:100µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes
CAP ALUM 100UF 20% 6.3V RADIAL
CAP ALUM 100UF 20% 6.3V RADIAL
| ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECE-A0JKS101 | 55T0198 | 590-ECE-A0JKS101 | ECE-A0JKS101 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 100Uf, 20%, 6.3V, Radial; Capacitance Panasonic | CAP ALUM 100UF 20% 6.3V RADIAL | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Single-Layer | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Features | Polarized | Polarized | Polarized |