Panasonic Capacitors - Aluminum Electrolytic Capacitors ECE-A0GKA331

Description
CAP ALUM 330UF 20% 4V RADIAL
Datasheet
Description
CAP ALUM 330UF 20% 4V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ECE-A0GKA331 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-A0GKA331
Capacitors - Aluminum Electrolytic Capacitors ECE-A0GKA331
CAP ALUM 330UF 20% 4V RADIAL

CAP ALUM 330UF 20% 4V RADIAL

Supplier's Site
Capacitor Alum Elec, 330Uf, 20%, 4V, Radial; Capacitance Panasonic - 55T0185 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 20%, 4V, Radial; Capacitance Panasonic
55T0185
Capacitor Alum Elec, 330Uf, 20%, 4V, Radial; Capacitance Panasonic 55T0185
CAPACITOR ALUM ELEC, 330UF, 20%, 4V, RADIAL; Capacitance:330µF; Voltage(DC):4V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 330UF, 20%, 4V, RADIAL; Capacitance:330µF; Voltage(DC):4V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECE-A0GKA331 55T0185
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 330Uf, 20%, 4V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details