Panasonic Capacitors - Aluminum Electrolytic Capacitors ECE-A0GKA101

Description
CAP ALUM 100UF 20% 4V RADIAL
Description
CAP ALUM 100UF 20% 4V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ECE-A0GKA101 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-A0GKA101
Capacitors - Aluminum Electrolytic Capacitors ECE-A0GKA101
CAP ALUM 100UF 20% 4V RADIAL

CAP ALUM 100UF 20% 4V RADIAL

Supplier's Site
Capacitor Alum Elec, 100Uf, 20%, 4V, Radial; Capacitance Panasonic - 55T0182 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 100Uf, 20%, 4V, Radial; Capacitance Panasonic
55T0182
Capacitor Alum Elec, 100Uf, 20%, 4V, Radial; Capacitance Panasonic 55T0182
CAPACITOR ALUM ELEC, 100UF, 20%, 4V, RADIAL; Capacitance:100µF; Voltage(DC):4V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 100UF, 20%, 4V, RADIAL; Capacitance:100µF; Voltage(DC):4V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECE-A0GKA101 55T0182
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 100Uf, 20%, 4V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers