Panasonic Aluminium Capacitors ECA2WM2R2

Description
M radial Al elect cap,2.2uF 450V 85deg C
Request a Quote Datasheet
Description
M radial Al elect cap,2.2uF 450V 85deg C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2287271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2287271
Aluminium Capacitors 2287271
M radial Al elect cap,2.2uF 450V 85deg C

M radial Al elect cap,2.2uF 450V 85deg C

Supplier's Site
Aluminium Capacitors - 2287271P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2287271P
Aluminium Capacitors 2287271P
M radial Al elect cap,2.2uF 450V 85deg C

M radial Al elect cap,2.2uF 450V 85deg C

Supplier's Site
Aluminium Capacitors - 1078319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1078319
Aluminium Capacitors 1078319
M radial Al elect cap,2.2uF 450V 85deg C

M radial Al elect cap,2.2uF 450V 85deg C

Supplier's Site
Cap, Alu Elec, 2.2Uf, 450V, Radial; Capacitance Panasonic - 62W6318 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 2.2Uf, 450V, Radial; Capacitance Panasonic
62W6318
Cap, Alu Elec, 2.2Uf, 450V, Radial; Capacitance Panasonic 62W6318
CAP, ALU ELEC, 2.2UF, 450V, RADIAL; Capacitance:2.2µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAP, ALU ELEC, 2.2UF, 450V, RADIAL; Capacitance:2.2µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2287271 2287271P 62W6318
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 2.2Uf, 450V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details