Panasonic Aluminium Capacitors ECA2WHG2R2

Description
NHG min Al electrolytic cap,2.2uF 450V
Request a Quote
Description
NHG min Al electrolytic cap,2.2uF 450V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, has a capacitance of 2.2 F with a tolerance of ±20%. It is rated for a maximum voltage of 450 V and is compliant with RoHS standards. This capacitor is designed for a temperature range of -55 °C to +105 °C, ensuring reliability in various operating conditions. The endurance rating indicates it can operate for 1000 to 2000 hours at 105 °C, depending on the applied voltage. The capacitor features a radial lead type with a lead diameter of 0.5 mm and a lead space of 2.0 mm. Its dimensions are compact, with a case size of 10 mm. This product is suitable for applications requiring high capacitance and voltage stability, making it a viable option for engineers seeking reliable performance in their designs.

Datasheet Summary
Powered by GS/AI

The Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, has a capacitance of 2.2 F with a tolerance of ±20%. It is rated for a maximum voltage of 450 V and is compliant with RoHS standards. This capacitor is designed for a temperature range of -55 °C to +105 °C, ensuring reliability in various operating conditions. The endurance rating indicates it can operate for 1000 to 2000 hours at 105 °C, depending on the applied voltage. The capacitor features a radial lead type with a lead diameter of 0.5 mm and a lead space of 2.0 mm. Its dimensions are compact, with a case size of 10 mm. This product is suitable for applications requiring high capacitance and voltage stability, making it a viable option for engineers seeking reliable performance in their designs.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3654802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3654802
Aluminium Capacitors 3654802
NHG min Al electrolytic cap,2.2uF 450V

NHG min Al electrolytic cap,2.2uF 450V

Supplier's Site
Aluminium Capacitors - 9203090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9203090
Aluminium Capacitors 9203090
NHG min Al Electrolytic Cap,2.2uF 450V

NHG min Al Electrolytic Cap,2.2uF 450V

Supplier's Site
Aluminium Capacitors - 3654802P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3654802P
Aluminium Capacitors 3654802P
NHG min Al electrolytic cap,2.2uF 450V

NHG min Al electrolytic cap,2.2uF 450V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 2.2 F, 20%, 450 V, 10 Mm Rohs Compliant Panasonic - 62W6312 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 2.2 F, 20%, 450 V, 10 Mm Rohs Compliant Panasonic
62W6312
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 2.2 F, 20%, 450 V, 10 Mm Rohs Compliant Panasonic 62W6312
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 2.2 - F, - 20%, 450 V, 10 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 2.2 - F, - 20%, 450 V, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 2.2UF;VOL-RTG 450V ; RADIAL; NHG - 70067870 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 2.2UF;VOL-RTG 450V ; RADIAL; NHG
70067870
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 2.2UF;VOL-RTG 450V ; RADIAL; NHG 70067870
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 2.2UF;VOL-RTG 450V ; RADIAL; NHG

CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 2.2UF;VOL-RTG 450V ; RADIAL; NHG

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3654802 3654802P 62W6312 70067870
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 2.2 F, 20%, 450 V, 10 Mm Rohs Compliant Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 2.2UF;VOL-RTG 450V ; RADIAL; NHG
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
Aluminium Capacitors - 1701127 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details