Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1UF;VOL-RTG 450V ; RADIAL; NHG ECA2WHG010

Description
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1UF;VOL-RTG 450V ; RADIAL; NHG
Description
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1UF;VOL-RTG 450V ; RADIAL; NHG

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1UF;VOL-RTG 450V ; RADIAL; NHG - 70067867 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1UF;VOL-RTG 450V ; RADIAL; NHG
70067867
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1UF;VOL-RTG 450V ; RADIAL; NHG 70067867
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1UF;VOL-RTG 450V ; RADIAL; NHG

CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1UF;VOL-RTG 450V ; RADIAL; NHG

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 1 F, 20%, 450 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W6310 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 1 F, 20%, 450 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W6310
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 1 F, 20%, 450 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W6310
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 1 - F, - 20%, 450 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 1 - F, - 20%, 450 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70067867 62W6310
Product Name CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1UF;VOL-RTG 450V ; RADIAL; NHG Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 1 F, 20%, 450 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details