Panasonic Cap, 100Μf, 350V, 20%; Capacitance Panasonic ECA2VM101

Description
CAP, 100µF, 350V, 20%; Capacitance:100µF; Voltage Rating:350V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature Min:-25°C;RoHS Compliant: Yes
Datasheet
Description
CAP, 100µF, 350V, 20%; Capacitance:100µF; Voltage Rating:350V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature Min:-25°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Μf, 350V, 20%; Capacitance Panasonic - 85Y4591 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 350V, 20%; Capacitance Panasonic
85Y4591
Cap, 100Μf, 350V, 20%; Capacitance Panasonic 85Y4591
CAP, 100µF, 350V, 20%; Capacitance:100µF; Voltage Rating:350V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature Min:-25°C;RoHS Compliant: Yes

CAP, 100µF, 350V, 20%; Capacitance:100µF; Voltage Rating:350V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature Min:-25°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y4591
Product Name Cap, 100Μf, 350V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -25 to ? C (-13 to ? F)
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101711U075AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers