Panasonic Cap, 1Μf, 350V, 20%; Capacitance Panasonic ECA2VHG010

Description
CAP, 1µF, 350V, 20%; Capacitance:1µF; Voltage Rating:350V; Product Range:-; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature Min:-25°C; OperatingRoHS Compliant: Yes
Description
CAP, 1µF, 350V, 20%; Capacitance:1µF; Voltage Rating:350V; Product Range:-; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature Min:-25°C; OperatingRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Μf, 350V, 20%; Capacitance Panasonic - 85Y4589 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 350V, 20%; Capacitance Panasonic
85Y4589
Cap, 1Μf, 350V, 20%; Capacitance Panasonic 85Y4589
CAP, 1µF, 350V, 20%; Capacitance:1µF; Voltage Rating:350V; Product Range:-; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature Min:-25°C; OperatingRoHS Compliant: Yes

CAP, 1µF, 350V, 20%; Capacitance:1µF; Voltage Rating:350V; Product Range:-; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; Operating Temperature Min:-25°C; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y4589
Product Name Cap, 1Μf, 350V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Operating Temperature -25 to ? C (-13 to ? F)
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details