Panasonic Aluminium Capacitors ECA2GHG220

Description
NHG min Al electrolytic cap,22uF 400V
Request a Quote Datasheet
Description
NHG min Al electrolytic cap,22uF 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3654767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3654767
Aluminium Capacitors 3654767
NHG min Al electrolytic cap,22uF 400V

NHG min Al electrolytic cap,22uF 400V

Supplier's Site
Singapore, Singapore
Automotive 22uF 400V 145mA Capacitor
58-ECA2GHG220
Automotive 22uF 400V 145mA Capacitor 58-ECA2GHG220
Cap Aluminum Lytic 22uF 400V 20% (12.5 X 25mm) Radial 5mm 145mA 2000h 105°C Automotive Bulk Product overview: ECA2GHG220 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 400V, 145mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 400V, 145mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA2GHG220 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 400V 20% (12.5 X 25mm) Radial 5mm 145mA 2000h 105°C Automotive Bulk Product overview: ECA2GHG220 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 400V, 145mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 400V, 145mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA2GHG220 can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - ECA2GHG220 - 1056758-ECA2GHG220 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECA2GHG220
1056758-ECA2GHG220
Aluminum Capacitors - ECA2GHG220 1056758-ECA2GHG220
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056758-ECA2GHG220 Termination: Radial Voltage Rating: 400 V Length: 25 mm Voltage: 400 V Height - Seated (Max): 27.0002 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 20 % Polarity: Polar Leakage Current: 538 µA Ripple Current: 145 mA Dielectric Material: Aluminium Height: 25 mm Number of Pins: 2 Diameter: 12.5 mm Dissipation Factor: 0.24 % Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): MCKSK400M220I21S; UVR2W220MHD; ECA2GHG220B; ECA-2WHG220; UVR2W220MHD1TN; ECA-2WHG220B; EKMG401ELL220MK25S; UBT2V220MHDECA-2GHG2 20; ECA-2GHG220.; ECA2GHG220.; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 400 V Voltage Rating (DC): 400 V REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Diameter: 600 µm Life (Hours): 2000 hours Ripple Current (AC): 145 mA Lead/Base Style: Straight

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056758-ECA2GHG220
Termination: Radial
Voltage Rating: 400 V
Length: 25 mm
Voltage: 400 V
Height - Seated (Max): 27.0002 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: 20 %
Polarity: Polar
Leakage Current: 538 µA
Ripple Current: 145 mA
Dielectric Material: Aluminium
Height: 25 mm
Number of Pins: 2
Diameter: 12.5 mm
Dissipation Factor: 0.24 %
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): MCKSK400M220I21S; UVR2W220MHD; ECA2GHG220B; ECA-2WHG220; UVR2W220MHD1TN; ECA-2WHG220B; EKMG401ELL220MK25S; UBT2V220MHDECA-2GHG220; ECA-2GHG220.; ECA2GHG220.;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 400 V
Voltage Rating (DC): 400 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Lead Diameter: 600 µm
Life (Hours): 2000 hours
Ripple Current (AC): 145 mA
Lead/Base Style: Straight

Buy Now
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 22 F, 20%, 400 V, 12.5 Mm Rohs Compliant Panasonic - 62W6291 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 22 F, 20%, 400 V, 12.5 Mm Rohs Compliant Panasonic
62W6291
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 22 F, 20%, 400 V, 12.5 Mm Rohs Compliant Panasonic 62W6291
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 22 - F, - 20%, 400 V, 12.5 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 22 - F, - 20%, 400 V, 12.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3654767 58-ECA2GHG220 1056758-ECA2GHG220 62W6291
Product Name Aluminium Capacitors Automotive 22uF 400V 145mA Capacitor Aluminum Capacitors - ECA2GHG220 Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 22 F, 20%, 400 V, 12.5 Mm Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers