M/100V/220uF/550mA/1
M/100V/220uF/550mA/1
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 220UF;VOL-RTG 100V ; RADIAL; NHG
220uF 100V ±20% Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
| RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2287114 | 2287114P | 70067854 | ECA2AM221 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 220UF;VOL-RTG 100V ; RADIAL; NHG | Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF |