Panasonic Cap, 100Uf, 100V, Alu Elec, Radial; Capacitance Panasonic ECA2AM101B

Description
CAP, 100UF, 100V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:100V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes
Description
CAP, 100UF, 100V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:100V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Uf, 100V, Alu Elec, Radial; Capacitance Panasonic - 72AC5628 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 100V, Alu Elec, Radial; Capacitance Panasonic
72AC5628
Cap, 100Uf, 100V, Alu Elec, Radial; Capacitance Panasonic 72AC5628
CAP, 100UF, 100V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:100V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

CAP, 100UF, 100V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:100V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 100V, Alu Elec, Radial; Capacitance Panasonic - 21AJ9884 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 100V, Alu Elec, Radial; Capacitance Panasonic
21AJ9884
Cap, 100Uf, 100V, Alu Elec, Radial; Capacitance Panasonic 21AJ9884
CAP, 100UF, 100V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:100V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

CAP, 100UF, 100V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:100V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5628
Product Name Cap, 100Uf, 100V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details