M radial Al elect cap,100uF 100V 85deg C
M radial Al elect cap,100uF 100V 85deg C
M radial Al elect cap,100uF 100V 85deg C
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 100 - F, - 20%, 100 V, 10 mm RoHS Compliant: Yes
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 100V ; RADIAL; NHG
100uF 100V 350mA@120Hz ±20% Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2287108 | 2287108P | 62W6236 | 70067852 | ECA2AM101 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 100 F, 20%, 100 V, 10 Mm Rohs Compliant Panasonic | CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 100V ; RADIAL; NHG | Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF |