Panasonic Capacitor Alum Elec, 33Uf, 100V, 20%, Radial; Capacitance Panasonic ECA2AAM330X

Description
CAPACITOR ALUM ELEC, 33UF, 100V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm; Product Length:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 33UF, 100V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm; Product Length:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 33Uf, 100V, 20%, Radial; Capacitance Panasonic - 38K1212 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 33Uf, 100V, 20%, Radial; Capacitance Panasonic
38K1212
Capacitor Alum Elec, 33Uf, 100V, 20%, Radial; Capacitance Panasonic 38K1212
CAPACITOR ALUM ELEC, 33UF, 100V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 33UF, 100V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38K1212
Product Name Capacitor Alum Elec, 33Uf, 100V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details