Panasonic Aluminium Capacitors ECA1VM331

Description
M radial Al elect cap,330uF 35V 85deg C
Request a Quote Datasheet
Description
M radial Al elect cap,330uF 35V 85deg C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2286789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2286789
Aluminium Capacitors 2286789
M radial Al elect cap,330uF 35V 85deg C

M radial Al elect cap,330uF 35V 85deg C

Supplier's Site
Aluminium Capacitors - 2286789P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2286789P
Aluminium Capacitors 2286789P
M radial Al elect cap,330uF 35V 85deg C

M radial Al elect cap,330uF 35V 85deg C

Supplier's Site
Aluminium Capacitors - 1078037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1078037
Aluminium Capacitors 1078037
M radial Al elect cap,330uF 35V 85deg C

M radial Al elect cap,330uF 35V 85deg C

Supplier's Site
Capacitors - ECA1VM331 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECA1VM331
Capacitors ECA1VM331
330uF 35V 440mA@120Hz ±20% Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

330uF 35V 440mA@120Hz ±20% Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 330UF;VOL-RTG 35V ; RADIAL; NHG - 70067838 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 330UF;VOL-RTG 35V ; RADIAL; NHG
70067838
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 330UF;VOL-RTG 35V ; RADIAL; NHG 70067838
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 330UF;VOL-RTG 35V ; RADIAL; NHG

CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 330UF;VOL-RTG 35V ; RADIAL; NHG

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W6214 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W6214
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W6214
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 330 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 330 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2286789 2286789P ECA1VM331 70067838 62W6214
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 330UF;VOL-RTG 35V ; RADIAL; NHG Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 330 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details