Panasonic Cap, 2200Uf, 35V, Alu Elec, Radial; Capacitance Panasonic ECA1VM222B

Description
CAP, 2200UF, 35V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage Rating:35V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 2200UF, 35V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage Rating:35V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Uf, 35V, Alu Elec, Radial; Capacitance Panasonic - 72AC5624 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 35V, Alu Elec, Radial; Capacitance Panasonic
72AC5624
Cap, 2200Uf, 35V, Alu Elec, Radial; Capacitance Panasonic 72AC5624
CAP, 2200UF, 35V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage Rating:35V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating TemperatureRoHS Compliant: Yes

CAP, 2200UF, 35V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage Rating:35V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5624
Product Name Cap, 2200Uf, 35V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 2200 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details