Panasonic Cap, 220Uf, 63V, Alu Elec, Radial; Capacitance Panasonic ECA1JM221B

Description
CAP, 220UF, 63V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage Rating:63V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 220UF, 63V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage Rating:63V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Uf, 63V, Alu Elec, Radial; Capacitance Panasonic - 99AC3936 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 63V, Alu Elec, Radial; Capacitance Panasonic
99AC3936
Cap, 220Uf, 63V, Alu Elec, Radial; Capacitance Panasonic 99AC3936
CAP, 220UF, 63V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage Rating:63V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

CAP, 220UF, 63V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage Rating:63V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99AC3936
Product Name Cap, 220Uf, 63V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101C232M100AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers