Panasonic Aluminium Capacitors ECA1JM221

Description
M radial Al elect cap,220uF 63V 85deg C
Request a Quote Datasheet
Description
M radial Al elect cap,220uF 63V 85deg C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2286997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2286997
Aluminium Capacitors 2286997
M radial Al elect cap,220uF 63V 85deg C

M radial Al elect cap,220uF 63V 85deg C

Supplier's Site
Aluminium Capacitors - 2286997P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2286997P
Aluminium Capacitors 2286997P
M radial Al elect cap,220uF 63V 85deg C

M radial Al elect cap,220uF 63V 85deg C

Supplier's Site
Aluminium Capacitors - 1078137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1078137
Aluminium Capacitors 1078137
M radial Al elect cap,220uF 63V 85deg C

M radial Al elect cap,220uF 63V 85deg C

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 220UF;VOL-RTG 63V ; RADIAL; NHG - 70067828 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 220UF;VOL-RTG 63V ; RADIAL; NHG
70067828
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 220UF;VOL-RTG 63V ; RADIAL; NHG 70067828
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 220UF;VOL-RTG 63V ; RADIAL; NHG

CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 220UF;VOL-RTG 63V ; RADIAL; NHG

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 220 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W6191 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 220 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W6191
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 220 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W6191
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 220 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 220 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - ECA1JM221 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECA1JM221
Capacitors ECA1JM221
220uF 63V ±20% 450mA@120Hz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

220uF 63V ±20% 450mA@120Hz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2286997 2286997P 70067828 62W6191 ECA1JM221
Product Name Aluminium Capacitors Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 220UF;VOL-RTG 63V ; RADIAL; NHG Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 220 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details