M radial Al elect cap,100uF 63V 85deg C
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 63V, 20% +Tol, 20% -Tol, 100uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: ECA1JM101 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 100uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-ECA1JM101 can be used for catalog matching and distributor lookup.
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 63V ; RADIAL; NHG
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 100 - F, - 20%, 63 V, 8 mm, Radial Leaded RoHS Compliant: Yes
100uF 63V ±20% 270mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2286981 | 3-ECA1JM101 | 70067825 | 62W6189 | ECA1JM101 |
| Product Name | Aluminium Capacitors | Through-Hole 63V 100uF Capacitor | CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 63V ; RADIAL; NHG | Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 100 F, 20%, 63 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic | Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |