Panasonic Aluminium Capacitors ECA1JHG330

Description
NHG min Al electrolytic cap,33uF 63V
Request a Quote
Description
NHG min Al electrolytic cap,33uF 63V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3654341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3654341
Aluminium Capacitors 3654341
NHG min Al electrolytic cap,33uF 63V

NHG min Al electrolytic cap,33uF 63V

Supplier's Site
Aluminium Capacitors - 1084098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084098
Aluminium Capacitors 1084098
NHG min Al electrolytic cap,33uF 63V

NHG min Al electrolytic cap,33uF 63V

Supplier's Site
Cap, Alu Elec, 33Uf, 63V, Radial; Capacitance Panasonic - 62W6184 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 33Uf, 63V, Radial; Capacitance Panasonic
62W6184
Cap, Alu Elec, 33Uf, 63V, Radial; Capacitance Panasonic 62W6184
CAP, ALU ELEC, 33UF, 63V, RADIAL; Capacitance:33µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 33UF, 63V, RADIAL; Capacitance:33µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 33UF;VOL-RTG 63V ; RADIAL; NHG - 70067821 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 33UF;VOL-RTG 63V ; RADIAL; NHG
70067821
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 33UF;VOL-RTG 63V ; RADIAL; NHG 70067821
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 33UF;VOL-RTG 63V ; RADIAL; NHG

CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 33UF;VOL-RTG 63V ; RADIAL; NHG

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 3654341 62W6184 70067821
Product Name Aluminium Capacitors Cap, Alu Elec, 33Uf, 63V, Radial; Capacitance Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 33UF;VOL-RTG 63V ; RADIAL; NHG
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details