Panasonic Capacitor Alum Elec, 100Uf, 63V, 20%, Radial; Capacitance Panasonic ECA1JAM101X

Description
CAPACITOR ALUM ELEC, 100UF, 63V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:63V; Product Range:AM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; ESR:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 100UF, 63V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:63V; Product Range:AM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 100Uf, 63V, 20%, Radial; Capacitance Panasonic - 38K1185 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 100Uf, 63V, 20%, Radial; Capacitance Panasonic
38K1185
Capacitor Alum Elec, 100Uf, 63V, 20%, Radial; Capacitance Panasonic 38K1185
CAPACITOR ALUM ELEC, 100UF, 63V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:63V; Product Range:AM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 100UF, 63V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:63V; Product Range:AM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm; Height:11.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38K1185
Product Name Capacitor Alum Elec, 100Uf, 63V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers