Panasonic Aluminium Capacitors ECA1HM101B

Description
A-M / 50V / 100uF / 8x11.5mm / 85°C / 20
Request a Quote Datasheet
Description
A-M / 50V / 100uF / 8x11.5mm / 85°C / 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403764
Aluminium Capacitors 2403764
A-M / 50V / 100uF / 8x11.5mm / 85°C / 20

A-M / 50V / 100uF / 8x11.5mm / 85°C / 20

Supplier's Site
Aluminium Capacitors - 2403763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403763
Aluminium Capacitors 2403763
A-M / 50V / 100uF / 8x11.5mm / 85°C / 20

A-M / 50V / 100uF / 8x11.5mm / 85°C / 20

Supplier's Site
Capacitors - ECA1HM101B - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECA1HM101B
Capacitors ECA1HM101B
100uF 50V ±20% 250mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 50V ±20% 250mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
ECA1HM101B
Capacitors >> Aluminum Electrolytic Capacitors - Leaded ECA1HM101B
100uF 50V ±20% 250mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 50V ±20% 250mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Cap, 100Μf, 50V, 20%; Capacitance Panasonic - 47AC4442 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 50V, 20%; Capacitance Panasonic
47AC4442
Cap, 100Μf, 50V, 20%; Capacitance Panasonic 47AC4442
CAP, 100µF, 50V, 20%; Capacitance:100µF; Voltage Rating:50V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:5mm; Height:11.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 100µF, 50V, 20%; Capacitance:100µF; Voltage Rating:50V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:5mm; Height:11.5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2403764 ECA1HM101B ECA1HM101B 47AC4442
Product Name Aluminium Capacitors Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Cap, 100Μf, 50V, 20%; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH130K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details