NHG min Al electrolytic cap,470uF 50V
NHG min Al electrolytic cap,470uF 50V
NHG min Al electrolytic cap,470uF 50V
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 470UF;VOL-RTG 50V ; RADIAL; NHG
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 470 - F, - 20%, 50 V, 10 mm RoHS Compliant: Yes
470uF 50V ±20% 530mA@120Hz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
| RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3654313 | 3654313P | 70067806 | 62W6159 | ECA1HHG471 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 470UF;VOL-RTG 50V ; RADIAL; NHG | Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 470 F, 20%, 50 V, 10 Mm Rohs Compliant Panasonic | Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF |