Panasonic Cap, 10Μf, 50V, 20%; Capacitance Panasonic ECA1HHG100B

Description
CAP, 10µF, 50V, 20%; Capacitance:10µF; Voltage Rating:50V; Product Range:NHG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 10µF, 50V, 20%; Capacitance:10µF; Voltage Rating:50V; Product Range:NHG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Μf, 50V, 20%; Capacitance Panasonic - 47AC4440 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, 20%; Capacitance Panasonic
47AC4440
Cap, 10Μf, 50V, 20%; Capacitance Panasonic 47AC4440
CAP, 10µF, 50V, 20%; Capacitance:10µF; Voltage Rating:50V; Product Range:NHG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 50V, 20%; Capacitance:10µF; Voltage Rating:50V; Product Range:NHG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:5mm; Height:11mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47AC4440
Product Name Cap, 10Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details