Panasonic Capacitor Alum Elec, 47Uf, 50V, 20%, Radial; Capacitance Panasonic ECA1HAM470X

Description
CAPACITOR ALUM ELEC, 47UF, 50V, 20%, RADIAL; Capacitance:47µF; Voltage Rating:50V; Product Range:AM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; ESR:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 47UF, 50V, 20%, RADIAL; Capacitance:47µF; Voltage Rating:50V; Product Range:AM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 47Uf, 50V, 20%, Radial; Capacitance Panasonic - 38K1182 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 47Uf, 50V, 20%, Radial; Capacitance Panasonic
38K1182
Capacitor Alum Elec, 47Uf, 50V, 20%, Radial; Capacitance Panasonic 38K1182
CAPACITOR ALUM ELEC, 47UF, 50V, 20%, RADIAL; Capacitance:47µF; Voltage Rating:50V; Product Range:AM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 47UF, 50V, 20%, RADIAL; Capacitance:47µF; Voltage Rating:50V; Product Range:AM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:2.5mm; Height:11.2mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38K1182
Product Name Capacitor Alum Elec, 47Uf, 50V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details