Panasonic Aluminium Capacitors ECA1HAM222X

Description
Cap, THT
Request a Quote
Description
Cap, THT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403759
Aluminium Capacitors 2403759
Cap, THT

Cap, THT

Supplier's Site
Aluminum Electrolytic Capacitor, 2200Uf, 50V, 20%, Radial; Capacitance Panasonic - 18K6185 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2200Uf, 50V, 20%, Radial; Capacitance Panasonic
18K6185
Aluminum Electrolytic Capacitor, 2200Uf, 50V, 20%, Radial; Capacitance Panasonic 18K6185
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 50V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 50V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2403759 18K6185
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitor, 2200Uf, 50V, 20%, Radial; Capacitance Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1713185 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details