Panasonic Aluminium Capacitors ECA1EM472

Description
A-M / 25V / 4700uF / 16x31.5mm / 85°C /
Request a Quote Datasheet
Description
A-M / 25V / 4700uF / 16x31.5mm / 85°C /
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403757
Aluminium Capacitors 2403757
A-M / 25V / 4700uF / 16x31.5mm / 85°C /

A-M / 25V / 4700uF / 16x31.5mm / 85°C /

Supplier's Site
Aluminium Capacitors - 2403756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403756
Aluminium Capacitors 2403756
A-M / 25V / 4700uF / 16x31.5mm / 85°C /

A-M / 25V / 4700uF / 16x31.5mm / 85°C /

Supplier's Site
Capacitors - ECA1EM472 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECA1EM472
Capacitors ECA1EM472
4700uF 25V 1.5A@120Hz ±20% Plugin,D16xL31.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

4700uF 25V 1.5A@120Hz ±20% Plugin,D16xL31.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 4700 F, 20%, 25 V, 16 Mm Rohs Compliant Panasonic - 62W6139 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 4700 F, 20%, 25 V, 16 Mm Rohs Compliant Panasonic
62W6139
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 4700 F, 20%, 25 V, 16 Mm Rohs Compliant Panasonic 62W6139
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 4700 - F, - 20%, 25 V, 16 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 4700 - F, - 20%, 25 V, 16 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403757 ECA1EM472 62W6139
Product Name Aluminium Capacitors Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 4700 F, 20%, 25 V, 16 Mm Rohs Compliant Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details