Panasonic Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 220 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic ECA1EM221

Description
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 220 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes
Description
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 220 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 220 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W6132 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 220 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W6132
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 220 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W6132
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 220 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 220 - F, - 20%, 25 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6132
Product Name Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 220 F, 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101472U050AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers