Panasonic Cap, 100Uf, 25V, Alu Elec, Radial; Capacitance Panasonic ECA1EM101B

Description
CAP, 100UF, 25V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:25V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes
Description
CAP, 100UF, 25V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:25V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Uf, 25V, Alu Elec, Radial; Capacitance Panasonic - 72AC5608 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
72AC5608
Cap, 100Uf, 25V, Alu Elec, Radial; Capacitance Panasonic 72AC5608
CAP, 100UF, 25V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:25V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

CAP, 100UF, 25V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:25V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:6.3mm; Lead Spacing:5mm; Height:11.2mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5608
Product Name Cap, 100Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details