Panasonic ECA1EHG101 Capacitor
Panasonic ECA1EHG101 Capacitor
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 25V ; RADIAL; NHG
100uF 25V ±20% 130mA@120Hz Plugin,D6.3xL11.2mm Aluminum Electrolytic Capacitors - Leaded ROHS
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 100 - F, - 20%, 25 V, 6.3 mm RoHS Compliant: Yes
| RS Components, Ltd. | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3654127 | 70067793 | ECA1EHG101 | 62W6120 |
| Product Name | Aluminium Capacitors | CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 25V ; RADIAL; NHG | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 100 F, 20%, 25 V, 6.3 Mm Rohs Compliant Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Applications | General Purpose |