Panasonic Cap, 47Uf, 16V, Alu Elec, Radial; Capacitance Panasonic ECA1CM470I

Description
CAP, 47UF, 16V, ALU ELEC, RADIAL; Capacitance:47µF; Voltage Rating:16V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 47UF, 16V, ALU ELEC, RADIAL; Capacitance:47µF; Voltage Rating:16V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Uf, 16V, Alu Elec, Radial; Capacitance Panasonic - 21AJ9877 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
21AJ9877
Cap, 47Uf, 16V, Alu Elec, Radial; Capacitance Panasonic 21AJ9877
CAP, 47UF, 16V, ALU ELEC, RADIAL; Capacitance:47µF; Voltage Rating:16V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

CAP, 47UF, 16V, ALU ELEC, RADIAL; Capacitance:47µF; Voltage Rating:16V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 47Uf, 16V, Alu Elec, Radial; Capacitance Panasonic - 72AC5607 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
72AC5607
Cap, 47Uf, 16V, Alu Elec, Radial; Capacitance Panasonic 72AC5607
CAP, 47UF, 16V, ALU ELEC, RADIAL; Capacitance:47µF; Voltage Rating:16V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

CAP, 47UF, 16V, ALU ELEC, RADIAL; Capacitance:47µF; Voltage Rating:16V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AJ9877
Product Name Cap, 47Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers