Panasonic Cap, 10000Μf, 16V, 20%; Capacitance Panasonic ECA1CM103

Description
CAP, 10000µF, 16V, 20%; Capacitance:10000µF; Voltage Rating:16V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:35.5mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 10000µF, 16V, 20%; Capacitance:10000µF; Voltage Rating:16V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:35.5mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10000Μf, 16V, 20%; Capacitance Panasonic - 85Y4581 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Μf, 16V, 20%; Capacitance Panasonic
85Y4581
Cap, 10000Μf, 16V, 20%; Capacitance Panasonic 85Y4581
CAP, 10000µF, 16V, 20%; Capacitance:10000µF; Voltage Rating:16V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:35.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 10000µF, 16V, 20%; Capacitance:10000µF; Voltage Rating:16V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:35.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y4581
Product Name Cap, 10000Μf, 16V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101122U075AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers