M radial Al elect cap,1000uF 16V 85degC
M radial Al elect cap,1000uF 16V 85degC
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 1000 - F, - 20%, 16 V, 10 mm RoHS Compliant: Yes
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1000UF;VOL-RTG 16V ; RADIAL; NHG
1000uF 16V ±20% Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2286694 | 2286694P | 62W6109 | 70067787 | ECA1CM102 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 1000 F, 20%, 16 V, 10 Mm Rohs Compliant Panasonic | CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 1000UF;VOL-RTG 16V ; RADIAL; NHG | Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF |