100uF 16V ±20% 180mA@120Hz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP, 100UF, 16V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:16V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
CAP, 100UF, 16V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:16V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
100uF 16V ±20% 180mA@120Hz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
| LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECA1CM101I | 72AC5606 | ECA1CM101I |
| Product Name | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Cap, 100Uf, 16V, Alu Elec, Radial; Capacitance Panasonic | Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |