Panasonic Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic ECA1AM471

Description
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 470 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 470 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W6094 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W6094
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W6094
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 470 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 470 - F, - 20%, 10 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6094
Product Name Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 470 F, 20%, 10 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details