Panasonic Aluminium Capacitors ECA1AM103

Description
M radial Al elect cap 10000uF 10Vdc
Request a Quote Datasheet
Description
M radial Al elect cap 10000uF 10Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7270524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270524
Aluminium Capacitors 7270524
M radial Al elect cap 10000uF 10Vdc

M radial Al elect cap 10000uF 10Vdc

Supplier's Site
Aluminium Capacitors - 7270524P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270524P
Aluminium Capacitors 7270524P
M radial Al elect cap 10000uF 10Vdc

M radial Al elect cap 10000uF 10Vdc

Supplier's Site
Aluminium Capacitors - 9233161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9233161
Aluminium Capacitors 9233161
M Radial Al Elect Cap 10000uF 10Vdc

M Radial Al Elect Cap 10000uF 10Vdc

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 10000 F, 20%, 10 V, 16 Mm Rohs Compliant Panasonic - 62W6090 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 10000 F, 20%, 10 V, 16 Mm Rohs Compliant Panasonic
62W6090
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 10000 F, 20%, 10 V, 16 Mm Rohs Compliant Panasonic 62W6090
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 10000 - F, - 20%, 10 V, 16 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 10000 - F, - 20%, 10 V, 16 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7270524 7270524P 62W6090
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 10000 F, 20%, 10 V, 16 Mm Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details