Panasonic Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 220 F, 20%, 6.3 V, 5 Mm Rohs Compliant Panasonic ECA0JHG221

Description
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 220 - F, - 20%, 6.3 V, 5 mm RoHS Compliant: Yes
Description
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 220 - F, - 20%, 6.3 V, 5 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 220 F, 20%, 6.3 V, 5 Mm Rohs Compliant Panasonic - 62W6063 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 220 F, 20%, 6.3 V, 5 Mm Rohs Compliant Panasonic
62W6063
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 220 F, 20%, 6.3 V, 5 Mm Rohs Compliant Panasonic 62W6063
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 220 - F, - 20%, 6.3 V, 5 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 220 - F, - 20%, 6.3 V, 5 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6063
Product Name Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 220 F, 20%, 6.3 V, 5 Mm Rohs Compliant Panasonic
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C543M100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details