Panasonic Capacitor Alum Elec, 470Uf, 6.3V, 20%, Radial; Capacitance Panasonic ECA0JAM471X

Description
CAPACITOR ALUM ELEC, 470UF, 6.3V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 470UF, 6.3V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 470Uf, 6.3V, 20%, Radial; Capacitance Panasonic - 38K1132 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 470Uf, 6.3V, 20%, Radial; Capacitance Panasonic
38K1132
Capacitor Alum Elec, 470Uf, 6.3V, 20%, Radial; Capacitance Panasonic 38K1132
CAPACITOR ALUM ELEC, 470UF, 6.3V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 470UF, 6.3V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38K1132
Product Name Capacitor Alum Elec, 470Uf, 6.3V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details