Panasonic Capacitors - Aluminum Electrolytic Capacitors ECA-2VM3R3

Description
CAP ALUM 3.3UF 20% 350V RADIAL
Datasheet
Description
CAP ALUM 3.3UF 20% 350V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ECA-2VM3R3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-2VM3R3
Capacitors - Aluminum Electrolytic Capacitors ECA-2VM3R3
CAP ALUM 3.3UF 20% 350V RADIAL

CAP ALUM 3.3UF 20% 350V RADIAL

Supplier's Site
Capacitor Alum Elec, 3.3Uf, 20%, 350V, Radial; Capacitance Panasonic - 58T1720 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 3.3Uf, 20%, 350V, Radial; Capacitance Panasonic
58T1720
Capacitor Alum Elec, 3.3Uf, 20%, 350V, Radial; Capacitance Panasonic 58T1720
CAPACITOR ALUM ELEC, 3.3UF, 20%, 350V, RADIAL; Capacitance:3.3µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 3.3UF, 20%, 350V, RADIAL; Capacitance:3.3µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECA-2VM3R3 58T1720
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 3.3Uf, 20%, 350V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details