Panasonic Capacitors - Aluminum Electrolytic Capacitors ECA-2VM010

Description
CAP ALUM 1UF 20% 350V RADIAL
Description
CAP ALUM 1UF 20% 350V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ECA-2VM010 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-2VM010
Capacitors - Aluminum Electrolytic Capacitors ECA-2VM010
CAP ALUM 1UF 20% 350V RADIAL

CAP ALUM 1UF 20% 350V RADIAL

Supplier's Site
Capacitor Alum Elec, 1Uf, 20%, 350V, Radial; Capacitance Panasonic - 58T1715 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1Uf, 20%, 350V, Radial; Capacitance Panasonic
58T1715
Capacitor Alum Elec, 1Uf, 20%, 350V, Radial; Capacitance Panasonic 58T1715
CAPACITOR ALUM ELEC, 1UF, 20%, 350V, RADIAL; Capacitance:1µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1UF, 20%, 350V, RADIAL; Capacitance:1µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECA-2VM010 58T1715
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 1Uf, 20%, 350V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details