Panasonic Cap Aluminum Lytic 220uF 250V 20% (18 X 40mm) Radial 7.5mm 930mA 2000h 85C Bulk ECA-2EM221

Description
Cap Aluminum Lytic 220uF 250V 20% (18 X 40mm) Radial 7.5mm 930mA 2000h 85C Bulk
Datasheet
Description
Cap Aluminum Lytic 220uF 250V 20% (18 X 40mm) Radial 7.5mm 930mA 2000h 85C Bulk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Aluminum Lytic 220uF 250V 20% (18 X 40mm) Radial 7.5mm 930mA 2000h 85C Bulk - 590-ECA-2EM221 - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 220uF 250V 20% (18 X 40mm) Radial 7.5mm 930mA 2000h 85C Bulk
590-ECA-2EM221
Cap Aluminum Lytic 220uF 250V 20% (18 X 40mm) Radial 7.5mm 930mA 2000h 85C Bulk 590-ECA-2EM221
Cap Aluminum Lytic 220uF 250V 20% (18 X 40mm) Radial 7.5mm 930mA 2000h 85C Bulk

Cap Aluminum Lytic 220uF 250V 20% (18 X 40mm) Radial 7.5mm 930mA 2000h 85C Bulk

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 250V, 20%, Radial; Capacitance Panasonic - 96K9245 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 250V, 20%, Radial; Capacitance Panasonic
96K9245
Aluminum Electrolytic Capacitor, 220Uf, 250V, 20%, Radial; Capacitance Panasonic 96K9245
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 250V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 250V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECA-2EM221 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-2EM221
Capacitors - Aluminum Electrolytic Capacitors ECA-2EM221
CAP ALUM 220UF 20% 250V RADIAL

CAP ALUM 220UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 590-ECA-2EM221 96K9245 ECA-2EM221
Product Name Cap Aluminum Lytic 220uF 250V 20% (18 X 40mm) Radial 7.5mm 930mA 2000h 85C Bulk Aluminum Electrolytic Capacitor, 220Uf, 250V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers