Panasonic Capacitors - Aluminum Electrolytic Capacitors ECA-2EM100B

Description
Win Source Part Number: 1339841-ECA-2EM100B Category: Capacitors - Aluminum Electrolytic Capacitors Series: M-A Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.669" (17.00mm) Standard Package: 500 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 250 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: ECA-2EM Ripple Current @ Low Frequency: 110 mA @ 120 Hz Ripple Current @ High Frequency: 187 mA @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1339841-ECA-2EM100B Category: Capacitors - Aluminum Electrolytic Capacitors Series: M-A Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.669" (17.00mm) Standard Package: 500 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 250 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: ECA-2EM Ripple Current @ Low Frequency: 110 mA @ 120 Hz Ripple Current @ High Frequency: 187 mA @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1339841-ECA-2EM100B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1339841-ECA-2EM100B
Capacitors - Aluminum Electrolytic Capacitors 1339841-ECA-2EM100B
Win Source Part Number: 1339841-ECA-2EM100B Category: Capacitors - Aluminum Electrolytic Capacitors Series: M-A Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.669" (17.00mm) Standard Package: 500 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 250 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: ECA-2EM Ripple Current @ Low Frequency: 110 mA @ 120 Hz Ripple Current @ High Frequency: 187 mA @ 10 kHz

Win Source Part Number: 1339841-ECA-2EM100B
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: M-A
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 500
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: ECA-2EM
Ripple Current @ Low Frequency: 110 mA @ 120 Hz
Ripple Current @ High Frequency: 187 mA @ 10 kHz

Buy Now Datasheet
Al Lytic Cap, Radial M Series, 85C Rohs Compliant Panasonic - 48W7905 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial M Series, 85C Rohs Compliant Panasonic
48W7905
Al Lytic Cap, Radial M Series, 85C Rohs Compliant Panasonic 48W7905
Al Lytic Cap, Radial M Series, 85C RoHS Compliant: Yes

Al Lytic Cap, Radial M Series, 85C RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ECA-2EM100B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-2EM100B
Capacitors - Aluminum Electrolytic Capacitors ECA-2EM100B
CAP ALUM 10UF 20% 250V RADIAL

CAP ALUM 10UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1339841-ECA-2EM100B 48W7905 ECA-2EM100B
Product Name Capacitors - Aluminum Electrolytic Capacitors Al Lytic Cap, Radial M Series, 85C Rohs Compliant Panasonic Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers