Panasonic 100uF 200V Capacitor ECA-2DHG101

Description
100uF 200V Radial Al Electrolytic Capacitor ±20% Product overview: ECA-2DHG101 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2DHG101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 200V Radial Al Electrolytic Capacitor ±20% Product overview: ECA-2DHG101 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2DHG101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 200V Capacitor
58-ECA-2DHG101
100uF 200V Capacitor 58-ECA-2DHG101
100uF 200V Radial Al Electrolytic Capacitor ±20% Product overview: ECA-2DHG101 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2DHG101 can be used for catalog matching and distributor lookup.

100uF 200V Radial Al Electrolytic Capacitor ±20% Product overview: ECA-2DHG101 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2DHG101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - ECA-2DHG101 - 777891-ECA-2DHG101 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECA-2DHG101
777891-ECA-2DHG101
Aluminum Capacitors - ECA-2DHG101 777891-ECA-2DHG101
Manufacturer: Panasonic Electronic Components Win Source Part Number: 777891-ECA-2DHG101 Series: NHG Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 100μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Family Name: NHG Categories: Capacitors Dimension: 0.630" Dia (16.00mm) Ripple Current - Low Frequency: 335mA @ 120Hz Ripple Current - High Frequency: 502.5mA @ 100kHz Height - Seated (Maximum): 1.063" (27.00mm) Voltage Rating DC: 200V Alternative Parts (Cross-Reference): UVR2D101MHD; UVK2D101MHD; UVZ2D101MHH; RGA101M2D-1636; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 777891-ECA-2DHG101
Series: NHG
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 100μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Family Name: NHG
Categories: Capacitors
Dimension: 0.630" Dia (16.00mm)
Ripple Current - Low Frequency: 335mA @ 120Hz
Ripple Current - High Frequency: 502.5mA @ 100kHz
Height - Seated (Maximum): 1.063" (27.00mm)
Voltage Rating DC: 200V
Alternative Parts (Cross-Reference): UVR2D101MHD; UVK2D101MHD; UVZ2D101MHH; RGA101M2D-1636;
Introduction Date: September 14, 2000
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECA-2DHG101 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-2DHG101
Capacitors - Aluminum Electrolytic Capacitors ECA-2DHG101
CAP ALUM 100UF 20% 200V RADIAL

CAP ALUM 100UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-ECA-2DHG101 777891-ECA-2DHG101 ECA-2DHG101
Product Name 100uF 200V Capacitor Aluminum Capacitors - ECA-2DHG101 Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic - 101C714U020DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details