Panasonic Capacitors - Aluminum Electrolytic Capacitors ECA-2CM331

Description
CAP ALUM 330UF 20% 160V RADIAL
Datasheet
Description
CAP ALUM 330UF 20% 160V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ECA-2CM331 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-2CM331
Capacitors - Aluminum Electrolytic Capacitors ECA-2CM331
CAP ALUM 330UF 20% 160V RADIAL

CAP ALUM 330UF 20% 160V RADIAL

Supplier's Site
Capacitor Alum Elec, 330Uf, 20%, 160V, Radial; Capacitance Panasonic - 58T1683 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 20%, 160V, Radial; Capacitance Panasonic
58T1683
Capacitor Alum Elec, 330Uf, 20%, 160V, Radial; Capacitance Panasonic 58T1683
CAPACITOR ALUM ELEC, 330UF, 20%, 160V, RADIAL; Capacitance:330µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:18mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 330UF, 20%, 160V, RADIAL; Capacitance:330µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:18mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, Polarized, Aluminum (Wet), 160V, 20% +Tol, 20% -Tol, 330Uf, Through Hole Mount Rohs Compliant Panasonic - 90AJ1032 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, Polarized, Aluminum (Wet), 160V, 20% +Tol, 20% -Tol, 330Uf, Through Hole Mount Rohs Compliant Panasonic
90AJ1032
Aluminum Electrolytic Capacitor, Polarized, Aluminum (Wet), 160V, 20% +Tol, 20% -Tol, 330Uf, Through Hole Mount Rohs Compliant Panasonic 90AJ1032
ALUMINUM ELECTROLYTIC CAPACITOR, POLARIZED, ALUMINUM (WET), 160V, 20% +TOL, 20% -TOL, 330UF, THROUGH HOLE MOUNT ROHS COMPLIANT: YES

ALUMINUM ELECTROLYTIC CAPACITOR, POLARIZED, ALUMINUM (WET), 160V, 20% +TOL, 20% -TOL, 330UF, THROUGH HOLE MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECA-2CM331 58T1683 90AJ1032
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 330Uf, 20%, 160V, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitor, Polarized, Aluminum (Wet), 160V, 20% +Tol, 20% -Tol, 330Uf, Through Hole Mount Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details